Type AVEZ SMT aluminum electrolytic capacitors are designed for filtering, bypassing, and power supply decoupling with a temperature range of -55 °C to +105 °C and a load life of 1000 hours at 105 °C. The AVEZ227M16X16T-F variant has a capacitance of 220 µF, a rated voltage of 16 Vdc, and a case code X with dimensions of 6.3 mm diameter by 7.7 mm height. It features a maximum impedance of 0.50 Ω at 100 kHz and 20 °C, a ripple current rating of 255 mA at 105 °C, and a leakage current limit of 13.9 µA after 2 minutes. The part is RoHS compliant and supplied in carrier tape packaging with a quantity of 1000 per reel.
Smt Aluminum Electroytic
CAP ALUM 220UF 20% 16V SMD
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
CAP ALUM 220UF 20% 16V SMD
CAP ALUM 220UF 20% 16V SMD
| Cornell Dubilier | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AVEZ227M16X16T-F | 338-AVEZ227M16X16T-FDKR-ND | 338-AVEZ227M16X16T-FTR-ND | AVEZ227M16X16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |