The AVE476M10D16T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, rated for 10 Vdc and 47 µF with ±20% capacitance tolerance. It has a cylindrical case measuring 6.3 mm in diameter and 5.3 mm in height, designated as size D. The part exhibits a maximum ESR of 8.47 Ω at 120 Hz and 20 °C, with a ripple current rating of 67 mA at 120 Hz and 85 °C. Operating temperature ranges from -40 °C to +85 °C, and it is rated for 2000 hours of load life at 85 °C. The maximum dissipation factor is 0.24 at 120 Hz and 20 °C.
47µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 8.47Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47UF 20% 10V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVE476M10D16T-F | AVE476M10D16T-F-ND | AVE476M10D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |