The AHA336M06B12T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 33 µF and a rated voltage of 6.3 Vdc. It has a diameter of 4 mm and a height of 5.4 mm, with a case code B. The capacitor operates from -55 °C to +105 °C, with a load life of 1000 hours at +105 °C and a ripple current rating of 29 mA at 120 Hz and +105 °C. Its ESR is 17.6 Ω at 120 Hz and +20 °C. The part is AEC-Q200 compliant and features a lead-free surface finish indicated by a black square marking.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777744-AHA336M06B12T
Series: AHA
Packaging: Reel package
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Applications: General
Mounting: SMD
Capacitance: 33μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 17.6 Ohm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
Family Name: AHA
Categories: Capacitors
Dimension: 0.157" Dia (4.00mm)
Ripple Current - Low Frequency: 29mA @ 120Hz
Ripple Current - High Frequency: 49.3mA @ 10kHz
Height - Seated (Maximum): 0.213" (5.40mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): NAWP330M6.3V4X5.5LBF
Introduction Date: March 30, 2009
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
33µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 17.6Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 33UF 20% 6.3V SMD
| Cornell Dubilier | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AHA336M06B12T-F | 777744-AHA336M06B12T-F | AHA336M06B12T-F-ND | AHA336M06B12T-F |
| Product Name | Aluminum Electrolytic | Aluminum Capacitors - AHA336M06B12T-F | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |