The AVES336M16D16T-F is a surface-mount aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 33 µF and a tolerance of ±20%. It has a case size of 6.3 mm diameter by 5.3 mm height, a maximum ESR of 11.1 ohms at 120 Hz and 20 °C, and a ripple current rating of 40 mA at 105 °C. The capacitor operates from -55 °C to +105 °C and meets a 1000-hour load life test at 105 °C with capacitance change within ±20% and dissipation factor under 200% of specified value. It is RoHS compliant and packaged in carrier tape for automatic mounting.
Smt Aluminum Electroytic
CAP ALUM 33UF 20% 16V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | AVES336M16D16T-F | AVES336M16D16T-F |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) |