Cornell Dubilier Aluminum Electrolytic AVE337M06X16T-F

Description
For New Design: No Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 139 mA @ 120 Hz, 85°C ESR: 1.41 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
Request a Quote
Description
For New Design: No Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 139 mA @ 120 Hz, 85°C ESR: 1.41 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVE337M06X16T-F is an aluminum electrolytic surface-mount capacitor for filtering and bypass applications, with a capacitance of 330 µF, a rated voltage of 6.3 Vdc, and a tolerance of ±20%. It operates from −40 °C to +85 °C and has a load life of 2000 hours at 85 °C. The case dimensions are 6.3 mm in diameter and 7.7 mm in length, identified as code X. At 120 Hz and 20 °C, it has a maximum ESR of 1.41 Ω and a ripple current rating of 139 mA. Dissipation factor is 0.28 at 120 Hz and 20 °C, and leakage current is 20.8 µA after two minutes at 20 °C.

Datasheet Summary
Powered by GS/AI

The AVE337M06X16T-F is an aluminum electrolytic surface-mount capacitor for filtering and bypass applications, with a capacitance of 330 µF, a rated voltage of 6.3 Vdc, and a tolerance of ±20%. It operates from −40 °C to +85 °C and has a load life of 2000 hours at 85 °C. The case dimensions are 6.3 mm in diameter and 7.7 mm in length, identified as code X. At 120 Hz and 20 °C, it has a maximum ESR of 1.41 Ω and a ripple current rating of 139 mA. Dissipation factor is 0.28 at 120 Hz and 20 °C, and leakage current is 20.8 µA after two minutes at 20 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE337M06X16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE337M06X16T-F
Aluminum Electrolytic AVE337M06X16T-F
For New Design: No Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 139 mA @ 120 Hz, 85°C ESR: 1.41 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
  • For New Design: No
  • Capacitance: 330 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 139 mA @ 120 Hz, 85°C
  • ESR: 1.41 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 7.7mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-3965-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3965-1-ND
Aluminum Electrolytic Capacitors 338-3965-1-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.41Ohm @ 120Hz 2000 Hrs @ 85°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.41Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-3965-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3965-2-ND
Aluminum Electrolytic Capacitors 338-3965-2-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.41Ohm @ 120Hz 2000 Hrs @ 85°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.41Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE337M06X16T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AVE337M06X16T-F
Capacitors - Aluminum Electrolytic Capacitors AVE337M06X16T-F
CAP ALUM 330UF 20% 6.3V SMD

CAP ALUM 330UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVE337M06X16T-F 338-3965-1-ND AVE337M06X16T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 225NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 380LX122M200K042 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers