The AVEZ226M50D16T-F is a surface-mount aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 22 µF, operating from -55 °C to +105 °C. It has a case size of 6.3 mm diameter by 5.3 mm height, a maximum impedance of 3.0 ohms at 100 kHz and 20 °C, and a rated ripple current of 70 mA at 105 °C. The capacitor complies with RoHS standards and is packaged in carrier tape for automatic mounting.
Smt Aluminum Electroytic
22µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
CAP ALUM 22UF 20% 50V SMD
CAP ALUM 22UF 20% 50V SMD
CAP ALUM 22UF 20% 50V SMD
| Cornell Dubilier | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AVEZ226M50D16T-F | 338-AVEZ226M50D16T-FTR-ND | 338-AVEZ226M50D16T-FDKR-ND | AVEZ226M50D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |