The AVES226M50D16T-F is a surface-mount aluminum electrolytic capacitor rated for 50 Vdc, with a capacitance of 22 µF and a tolerance of ±20%. It has a case size of 6.3 mm × 5.3 mm and is designed for operation from -55 °C to +105 °C. The part meets a 1000-hour load life specification at 105 °C with a maximum ripple current of 51 mA at 120 Hz and 105 °C. The dissipation factor is 0.12 at 120 Hz and 20 °C, with an ESR of 9.0 ohms. It is RoHS compliant and packaged in carrier tape for automatic mounting.
Smt Aluminum Electroytic
22µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 9Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 22UF 20% 50V SMD
CAP ALUM 22UF 20% 50V SMD
CAP ALUM 22UF 20% 50V SMD
| Cornell Dubilier | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AVES226M50D16T-F | 338-AVES226M50D16T-FTR-ND | 338-AVES226M50D16T-FDKR-ND | AVES226M50D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |