AVES476M06C12T-F is a surface-mount aluminum electrolytic capacitor rated for 6.3 Vdc, 47 µF with ±20% capacitance tolerance, operating from -55 °C to +105 °C. It features a case code C with dimensions of 5 mm diameter by 5.3 mm height, and is designed for filtering, bypassing, and power supply decoupling in high-density PCB applications. The part has a maximum ESR of 10.6 Ω at 120 Hz and 20 °C, supports a ripple current of 46 mA at 105 °C, and meets a 1000-hour load life specification at 105 °C. It is RoHS compliant and packaged in a carrier tape for automatic mounting.
Smt Aluminum Electroytic
CAP ALUM 47UF 20% 6.3V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | AVES476M06C12T-F | AVES476M06C12T-F |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |