Cornell Dubilier Aluminum Electrolytic AVE476M06C12T-F

Description
For New Design: No Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 52 mA @ 120 Hz, 85°C ESR: 9.88 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.3mm
Request a Quote
Description
For New Design: No Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 52 mA @ 120 Hz, 85°C ESR: 9.88 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.3mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVE476M06C12T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, with a capacitance of 47 µF, a rated voltage of 6.3 Vdc, and a tolerance of ±20%. It has a case size of 5 mm diameter by 5.3 mm height, operates from -40 °C to +85 °C, and supports a maximum ripple current of 52 mA at 120 Hz and 85 °C. Its equivalent series resistance is 9.88 Ω at 120 Hz and 20 °C. The capacitor has a load life of 2000 hours at 85 °C and is packaged in carrier tape for surface mount reflow soldering.

Datasheet Summary
Powered by GS/AI

The AVE476M06C12T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, with a capacitance of 47 µF, a rated voltage of 6.3 Vdc, and a tolerance of ±20%. It has a case size of 5 mm diameter by 5.3 mm height, operates from -40 °C to +85 °C, and supports a maximum ripple current of 52 mA at 120 Hz and 85 °C. Its equivalent series resistance is 9.88 Ω at 120 Hz and 20 °C. The capacitor has a load life of 2000 hours at 85 °C and is packaged in carrier tape for surface mount reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE476M06C12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE476M06C12T-F
Aluminum Electrolytic AVE476M06C12T-F
For New Design: No Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 52 mA @ 120 Hz, 85°C ESR: 9.88 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.3mm
  • For New Design: No
  • Capacitance: 47 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 52 mA @ 120 Hz, 85°C
  • ESR: 9.88 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 5.3mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AVE476M06C12T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AVE476M06C12T-F-ND
Aluminum Electrolytic Capacitors AVE476M06C12T-F-ND
47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.88Ohm @ 120Hz 2000 Hrs @ 85°C

47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.88Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE476M06C12T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AVE476M06C12T-F
Capacitors - Aluminum Electrolytic Capacitors AVE476M06C12T-F
CAP ALUM 47UF 20% 6.3V SMD

CAP ALUM 47UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVE476M06C12T-F AVE476M06C12T-F-ND AVE476M06C12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 225AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminum Polymer - 337XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Polymer - 108UVR6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers