AVGA105M50B12T-F -- CAPACITORS - ALUMINUM ELECTROLYTIC CAPACITORS
Cornell Dubilier
Capacitors - Aluminum Electrolytic Capacitors
AVGA105M50B12T-F
Description
CAP ALUM 1UF 20% 50V SMD
Acme Chip Technology Co., Limited
Description
CAP ALUM 1UF 20% 50V SMD
Technical Specifications
Product Category
Capacitors
Product Number
AVGA105M50B12T-F
Product Name
Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Technology
Single-Layer
Applications
General Purpose; General Purpose
Capacitance Type
Fixed
Features
Polarized
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-25 to 70 C (-13 to 158 F)
Capacitance Range
1.50E6 microF
View Details
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 105 C (-40 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
2 suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-55 to 125 C (-67 to 257 F)
Electrostatic Capacitors
Ceramic Composition
View Details
2 suppliers