The AVES106M16B12T-F is a surface-mount aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 10 µF and a tolerance of ±20%. It operates from -55 °C to +105 °C and is designed for filtering, bypassing, and power supply decoupling in high-density PCB applications. The part features a low-profile cylindrical case with dimensions of 4 mm in diameter and 5.3 mm in height, in case code B. It has a maximum ESR of 36.5 ohms at 120 Hz and 20 °C, and a rated ripple current of 16 mA at 105 °C. The capacitor meets a 1000-hour load life test at 105 °C with specified limits on capacitance change, dissipation factor, and leakage current. It is RoHS compliant and packaged in 12 mm carrier tape with a reel quantity of 2000.
Smt Aluminum Electroytic
–55 °C to +105 °C, Low Profile SMT Aluminum Electrolytic Capacitors
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 36.5Ohm @ 120Hz 1000 Hrs @ 105°C
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 36.5Ohm @ 120Hz 1000 Hrs @ 105°C
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 36.5Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 10UF 20% 16V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AVES106M16B12T-F | 2002-AVES106M16B12T-F | 338-4434-6-ND | 338-4434-2-ND | AVES106M16B12T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |