The AVES107M16D16T-F is a surface-mount aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 100 µF, operating from -55 °C to +105 °C. It has a case code D with dimensions of 6.3 mm in diameter and 5.3 mm in height. The part is designed for filtering, bypassing, and power supply decoupling, with a maximum ESR of 3.6 Ω at 120 Hz and a ripple current rating of 70 mA at 105 °C. It meets a 1000-hour load life specification at 105 °C with capacitance tolerance of ±20% and complies with RoHS standards.
Smt Aluminum Electroytic
CAP ALUM 100UF 20% 16V SMD
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3.6Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 100UF 20% 16V SMD
–55 °C to +105 °C, Low Profile SMT Aluminum Electrolytic Capacitors 100µF 16V
CAP ALUM 100UF 20% 16V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AVES107M16D16T-F | 338-AVES107M16D16T-FDKR-ND | 338-AVES107M16D16T-FTR-ND | 2002-AVES107M16D16T-F | AVES107M16D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |