Cornell Dubilier Aluminum Electrolytic AVE477M10G24T-F

Description
For New Design: No Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz, 85°C ESR: 850 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10mm
Request a Quote
Description
For New Design: No Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz, 85°C ESR: 850 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVE477M10G24T-F is an aluminum electrolytic capacitor for filtering and bypass applications, rated for 10 Vdc with a capacitance of 470 µF and a tolerance of ±20%. It has a maximum ESR of 0.85 Ω at 120 Hz and 20 °C, and a ripple current rating of 458 mA at 120 Hz and 85 °C. The component is packaged in a case measuring 10 mm in diameter and 10 mm in length, with a load life of 2000 hours at 85 °C. Its operating temperature range is from -40 °C to +85 °C.

Datasheet Summary
Powered by GS/AI

The AVE477M10G24T-F is an aluminum electrolytic capacitor for filtering and bypass applications, rated for 10 Vdc with a capacitance of 470 µF and a tolerance of ±20%. It has a maximum ESR of 0.85 Ω at 120 Hz and 20 °C, and a ripple current rating of 458 mA at 120 Hz and 85 °C. The component is packaged in a case measuring 10 mm in diameter and 10 mm in length, with a load life of 2000 hours at 85 °C. Its operating temperature range is from -40 °C to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE477M10G24T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE477M10G24T-F
Aluminum Electrolytic AVE477M10G24T-F
For New Design: No Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz, 85°C ESR: 850 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10mm
  • For New Design: No
  • Capacitance: 470 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 458 mA @ 120 Hz, 85°C
  • ESR: 850 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 10mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1791-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1791-2-ND
Aluminum Electrolytic Capacitors 338-1791-2-ND
470µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 850mOhm @ 120Hz 2000 Hrs @ 85°C

470µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 850mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE477M10G24T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AVE477M10G24T-F
Capacitors - Aluminum Electrolytic Capacitors AVE477M10G24T-F
CAP ALUM 470UF 20% 10V SMD

CAP ALUM 470UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVE477M10G24T-F 338-1791-2-ND AVE477M10G24T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2417-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Polymer Capacitor - 187XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers