Cornell Dubilier Aluminum Electrolytic AVE476M25E16T-F

Description
For New Design: No Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz, 85°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 6.5mm
Request a Quote
Description
For New Design: No Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz, 85°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 6.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVE476M25E16T-F is an aluminum electrolytic surface mount capacitor rated for 25 Vdc and 47 µF with ±20% capacitance tolerance, designed for filtering and bypass applications. It has a case size of 8 mm diameter by 6.5 mm height, operates from -40 °C to +85 °C, and is rated for 2000 hours of load life at 85 °C. At 120 Hz and 85 °C, the maximum ripple current is 155 mA, and the maximum ESR at 120 Hz and 20 °C is 4.94 Ω. The capacitor is packaged in carrier tape and reeled for automated mounting.

Datasheet Summary
Powered by GS/AI

The AVE476M25E16T-F is an aluminum electrolytic surface mount capacitor rated for 25 Vdc and 47 µF with ±20% capacitance tolerance, designed for filtering and bypass applications. It has a case size of 8 mm diameter by 6.5 mm height, operates from -40 °C to +85 °C, and is rated for 2000 hours of load life at 85 °C. At 120 Hz and 85 °C, the maximum ripple current is 155 mA, and the maximum ESR at 120 Hz and 20 °C is 4.94 Ω. The capacitor is packaged in carrier tape and reeled for automated mounting.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE476M25E16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE476M25E16T-F
Aluminum Electrolytic AVE476M25E16T-F
For New Design: No Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz, 85°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 6.5mm
  • For New Design: No
  • Capacitance: 47 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 155 mA @ 120 Hz, 85°C
  • ESR: 4.94 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 6.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1804-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1804-2-ND
Aluminum Electrolytic Capacitors 338-1804-2-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 4.94Ohm @ 120Hz 2000 Hrs @ 85°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 4.94Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE476M25E16T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AVE476M25E16T-F
Capacitors - Aluminum Electrolytic Capacitors AVE476M25E16T-F
CAP ALUM 47UF 20% 25V SMD

CAP ALUM 47UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVE476M25E16T-F 338-1804-2-ND AVE476M25E16T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 227AVD016MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers