The AVES226M35D16T-F is a surface mount aluminum electrolytic capacitor rated for 35 Vdc, with a capacitance of 22 µF, ±20% tolerance, and a maximum ESR of 9.8 Ω at 120 Hz and 20 °C. It supports a ripple current of 50 mA at 105 °C and operates from -55 °C to +105 °C. The case size is 6.3 mm in diameter by 5.3 mm in height, adhering to the B case code dimensions. It is rated for 1000 hours of load life at 105 °C and is RoHS compliant.
Smt Aluminum Electroytic
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.8Ohm @ 120Hz 1000 Hrs @ 105°C
–55 °C to +105 °C, Low Profile SMT Aluminum Electrolytic Capacitors 22µF 35V
CAP ALUM 22UF 20% 35V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AVES226M35D16T-F | AVES226M35D16T-F-ND | 2002-AVES226M35D16T-F | AVES226M35D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |