Cornell Dubilier Aluminum Electrolytic Capacitors AHA336M50E16T-F

Description
33µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - AHA336M50E16T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AHA336M50E16T-F-ND
Aluminum Electrolytic Capacitors AHA336M50E16T-F-ND
33µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6Ohm @ 120Hz 2000 Hrs @ 105°C

33µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 6Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - AHA336M50E16T-F - 777747-AHA336M50E16T-F - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - AHA336M50E16T-F
777747-AHA336M50E16T-F
Aluminum Capacitors - AHA336M50E16T-F 777747-AHA336M50E16T-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777747-AHA336M50E16T -F Series: AHA Packaging: Reel package Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Applications: General Mounting: SMD Capacitance: 33μF Tolerance: ±20% ESR (Equivalent Series Resistance): 6 Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Family Name: AHA Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 70mA @ 120Hz Ripple Current - High Frequency: 119mA @ 10kHz Height - Seated (Maximum): 0.244" (6.20mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): NACC330M50V8X10.5TR1 3F; NAWT330M50V8X10.5LBF ; MVK50VC33RM8X10TP; NACE330M50V8X6.5TR13 ; Introduction Date: March 05, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777747-AHA336M50E16T-F
Series: AHA
Packaging: Reel package
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Applications: General
Mounting: SMD
Capacitance: 33μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 6 Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Family Name: AHA
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 70mA @ 120Hz
Ripple Current - High Frequency: 119mA @ 10kHz
Height - Seated (Maximum): 0.244" (6.20mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): NACC330M50V8X10.5TR13F; NAWT330M50V8X10.5LBF; MVK50VC33RM8X10TP; NACE330M50V8X6.5TR13;
Introduction Date: March 05, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AHA336M50E16T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AHA336M50E16T-F
Capacitors - Aluminum Electrolytic Capacitors AHA336M50E16T-F
CAP ALUM 33UF 20% 50V SMD

CAP ALUM 33UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AHA336M50E16T-F-ND 777747-AHA336M50E16T-F AHA336M50E16T-F
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - AHA336M50E16T-F Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive; Bypass Automotive; Bypass; Automotive, Bypass, Decoupling
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 380LX122M250A452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details