Automationdirect.com Stepper Motor STP-MTRH-23079

Description
SURESTEP STEPPER MOTOR, NEMA 23 FRAME, IP40, SINGLE SHAFT, 5.6A, 286 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR. REQUIRES STP-EXTH-XXX CABLE.. FREE 2 YEAR RADWELL WARRANTY
Description
SURESTEP STEPPER MOTOR, NEMA 23 FRAME, IP40, SINGLE SHAFT, 5.6A, 286 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR. REQUIRES STP-EXTH-XXX CABLE.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 22671119 - Radwell International
Willingboro, NJ, United States
Stepper Motor
22671119
Stepper Motor 22671119
SURESTEP STEPPER MOTOR, NEMA 23 FRAME, IP40, SINGLE SHAFT, 5.6A, 286 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR. REQUIRES STP-EXTH-XXX CABLE.. FREE 2 YEAR RADWELL WARRANTY

SURESTEP STEPPER MOTOR, NEMA 23 FRAME, IP40, SINGLE SHAFT, 5.6A, 286 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR. REQUIRES STP-EXTH-XXX CABLE.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stepper Motors (rotary)
Product Number 22671119
Product Name Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Specs
Holding Torque 57 In-oz (40 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 8.21E-4 oz-in-sec² (0.0058 kg-cm²)
View Details
Stepper Motors Series AM1524 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.4500 amps
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
View Details
Stepper Motor - 39HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 20.0 VDC
Number of Leads 4 to 6 #
View Details