Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STEPPER MOTORS (ROTARY)
ORIENTAL MOTOR USA
ASM66AA -- STEPPER MOTOR
Oriental Motor USA
Stepper Motor
ASM66AA
Description
STEPPER MOTOR CLOSED LOOP. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
STEPPER MOTOR CLOSED LOOP. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Stepper Motor
10955961
Stepper Motor
10955961
STEPPER MOTOR CLOSED LOOP. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR CLOSED LOOP. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Stepper Motors (rotary)
Product Number
10955961
Product Name
Stepper Motor
Unlock Full Specs
to access all available technical data
Similar Products
Portescap
35M048D Can Stack Stepper Mini Motor
35M048D2B
Specs
Standard DC Voltage
12V
DC Voltage Range
12.0 VDC
Current per Phase
0.1700 amps
View Details
ElectroCraft
Stepper Motor
Hansen Series 123-1 Size 23 Step Motor
Specs
Standard DC Voltage
12V; 24V
DC Voltage Range
12.0 to 24.0 VDC
Holding Torque
9 to 15 In-oz (6 to 11 N-cm)
View Details
FAULHABER MICROMO
DC-Micromotors Series 3272 ... CR Graphite Commutation
Series 3272 ... CR Graphite Commutation
Specs
DC Voltage Range
12.0 VDC
Torque Constant
2.95 in-oz/amp (20.8 mN-m/amp)
Rotor Inertia
9.49E-4 oz-in-sec² (0.0067 kg-cm²)
View Details
Shenzhen Power Motor Industrial Co., Ltd.
PST.60HB6520-001 Stepper motor
Specs
Step Angle
1.80 degrees
Continuous Current
2 amps
Rotor Inertia
0.0140 oz-in-sec² (0.0990 kg-cm²)
View Details