ABB AB Stepper Motor SMS01

Description
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR MODULE, INFI 90, 5 VA, +5, +15 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR MODULE, INFI 90, 5 VA, +5, +15 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 117905421 - Radwell International
Willingboro, NJ, United States
Stepper Motor
117905421
Stepper Motor 117905421
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR MODULE, INFI 90, 5 VA, +5, +15 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STEPPER MOTOR MODULE, INFI 90, 5 VA, +5, +15 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stepper Motors (rotary)
Product Number 117905421
Product Name Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 57HYD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 20.0 VDC
Number of Leads 4 to 8 #
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Specs
Holding Torque 453 In-oz (320 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0108 oz-in-sec² (0.0760 kg-cm²)
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
Rotor Inertia 7.65E-6 oz-in-sec² (5.40E-5 kg-cm²)
View Details