Bipolar Stepper Motor Hybrid Frame Size 23 200 Step 24VDC
STEPPER MOTOR, 23KM SERIES, HYBRID, BIPOLAR, 24 VDC, 200 STEP PER REV, 23 NEMA. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Stepper Motors (rotary) | Stepper Motors (rotary) |
| Product Number | 942-23KM-K249BT04CA-ND | 158094528 |
| Product Name | Stepper Motors | Stepper Motor |
| Standard DC Voltage | 24V |