Applied Motion Products, Inc. Stepper Motor HT17-222

Description
STEP MOTOR, HIGH TORQUE, 0.9 DEG, NEMA 17, 2-PHASE HYBRID, 400 STEPS PER REVOLUTION . FREE 2 YEAR RADWELL WARRANTY
Description
STEP MOTOR, HIGH TORQUE, 0.9 DEG, NEMA 17, 2-PHASE HYBRID, 400 STEPS PER REVOLUTION . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 56932109 - Radwell International
Willingboro, NJ, United States
Stepper Motor
56932109
Stepper Motor 56932109
STEP MOTOR, HIGH TORQUE, 0.9 DEG, NEMA 17, 2-PHASE HYBRID, 400 STEPS PER REVOLUTION . FREE 2 YEAR RADWELL WARRANTY

STEP MOTOR, HIGH TORQUE, 0.9 DEG, NEMA 17, 2-PHASE HYBRID, 400 STEPS PER REVOLUTION . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stepper Motors (rotary)
Product Number 56932109
Product Name Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 28HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 14.4 VDC
Number of Leads 4 to 6 #
View Details
P110 064 Disc Magnet High Speed Step Motor - P110 064 068 08 - Portescap
Specs
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
Continuous Torque 0.1 In-lbs (0.0714 kg-cm)
View Details
Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 5 : 1
View Details