Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STEPPER MOTORS (ROTARY)
RADWELL INTERNATIONAL
STEPPER MOTOR
Radwell International
Stepper Motor
Description
OSMTEC Servo Products 23HS22-2804S1
Radwell International
Done
Description
OSMTEC Servo Products 23HS22-2804S1
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Stepper Motor
Stepper Motor
OSMTEC Servo Products 23HS22-2804S1
OSMTEC Servo Products 23HS22-2804S1
Supplier's Site
Technical Specifications
Radwell International
Product Category
Stepper Motors (rotary)
Product Name
Stepper Motor
Unlock Full Specs
to access all available technical data
Similar Products
Portescap
P430 Disc Magnet High Speed Step Motor
P430 258 013 01 (parallel)
Specs
Holding Torque
8 In-oz (6 N-cm)
Step Angle
3.60 degrees
Continuous Torque
0.5 In-lbs (0.6122 kg-cm)
View Details
ElectroCraft
Stepper Motor
Hansen Series 123-1 Size 23 Step Motor
Specs
Standard DC Voltage
12V; 24V
DC Voltage Range
12.0 to 24.0 VDC
Holding Torque
9 to 15 In-oz (6 to 11 N-cm)
View Details
FAULHABER MICROMO
Brushless DC-Flat Motors Series 2610 ... B SC with integrated Speed Controller
Series 2610 ... B SC with integrated Speed Controller
Specs
DC Voltage Range
12.0 VDC
Torque Constant
2.49 in-oz/amp (17.6 mN-m/amp)
Gear Type
Spur
View Details
Shenzhen Power Motor Industrial Co., Ltd.
PST.57HB5220-001 Stepper motor
Specs
Step Angle
1.80 degrees
Continuous Current
2 amps
Rotor Inertia
0.0072 oz-in-sec² (0.0510 kg-cm²)
View Details