Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STEPPER MOTORS (ROTARY)
ORIENTAL MOTOR USA
PMC33A3 -- STEPPER MOTOR
Oriental Motor USA
Stepper Motor
PMC33A3
Description
5-PHASE STEPPING SYSTEM. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
5-PHASE STEPPING SYSTEM. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Stepper Motor
10967975
Stepper Motor
10967975
5-PHASE STEPPING SYSTEM. FREE 2 YEAR RADWELL WARRANTY
5-PHASE STEPPING SYSTEM. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Stepper Motors (rotary)
Product Number
10967975
Product Name
Stepper Motor
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
Brushless DC-Gearmotors Series 2622 ... B SC with integrated Speed Controller
Series 2622 ... B SC with integrated Speed Controller
Specs
DC Voltage Range
6.0 VDC
Torque Constant
1.28 in-oz/amp (9.05 mN-m/amp)
Rotor Inertia
1.15E-4 oz-in-sec² (8.10E-4 kg-cm²)
View Details
Festo Corporation
Servo motor
EMMS-AS-140-LK-HS-RMB-S1
Specs
Holding Torque
2549 In-oz (1800 N-cm)
Continuous Current
7.8 amps
Continuous Torque
186.9 In-lbs (216 kg-cm)
View Details
Constar Motion Co., Ltd
Micro Stepper Motor
3515P0489
Specs
Stepper Construction
Permanent Magnet
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details
ElectroCraft
Stepper Motor
TorquePower Enhanced TPE11M
Specs
Stepper Construction
Permanent Magnet
DC Voltage Range
7.4 VDC
Current per Phase
1.8 amps
View Details