Automationdirect.com Stepper Motor STP-MTRH-34127

Description
SURESTEP STEPPER MOTOR, NEMA 34 FRAME, IP40, SINGLE SHAFT, 6.3A, 1288 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR.. FREE 2 YEAR RADWELL WARRANTY
Description
SURESTEP STEPPER MOTOR, NEMA 34 FRAME, IP40, SINGLE SHAFT, 6.3A, 1288 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 22671085 - Radwell International
Willingboro, NJ, United States
Stepper Motor
22671085
Stepper Motor 22671085
SURESTEP STEPPER MOTOR, NEMA 34 FRAME, IP40, SINGLE SHAFT, 6.3A, 1288 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR.. FREE 2 YEAR RADWELL WARRANTY

SURESTEP STEPPER MOTOR, NEMA 34 FRAME, IP40, SINGLE SHAFT, 6.3A, 1288 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stepper Motors (rotary)
Product Number 22671085
Product Name Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3056 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 7.19 in-oz/amp (50.8 mN-m/amp)
Rotor Inertia 2.12E-4 oz-in-sec² (0.0015 kg-cm²)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Stepper Motor - 57HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 13.0 VDC
Number of Leads 4 to 8 #
View Details
 - PST.35HB1510-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details