Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STEPPER MOTORS (ROTARY)
NIDEC CORPORATION
KH56QM2-801 -- STEPPER MOTOR
Nidec Corporation
Stepper Motor
KH56QM2-801
Description
STEPPER MOTOR 1.8 DEGREE. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
STEPPER MOTOR 1.8 DEGREE. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Stepper Motor
86514855
Stepper Motor
86514855
STEPPER MOTOR 1.8 DEGREE. FREE 2 YEAR RADWELL WARRANTY
STEPPER MOTOR 1.8 DEGREE. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Stepper Motors (rotary)
Product Number
86514855
Product Name
Stepper Motor
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology
Series 1645 ... BHS 2 Pole Technology
Specs
DC Voltage Range
24.0 VDC
Torque Constant
0.5522 in-oz/amp (3.9 mN-m/amp)
Rotor Inertia
8.35E-6 oz-in-sec² (5.90E-5 kg-cm²)
View Details
3X Motion Technologies Co., Ltd
Stepper Motor
35HSM Series (0.9 degree)
Specs
Stepper Construction
Hybrid
DC Voltage Range
12.8 VDC
Number of Leads
4 to 8 #
View Details
RS Components, Ltd.
Stepper Motors
1805287
Specs
Holding Torque
55 In-oz (39 N-cm)
Step Angle
1.80 degrees
Units
Metric
View Details
Constar Motion Co., Ltd
Micro Stepper Motor
1511P0209
Specs
Stepper Construction
Permanent Magnet
DC Voltage Range
5.0 VDC
Step Angle
18.00 degrees
View Details