Nidec Corporation Stepper Motor KH56LM2-059

Description
DISCONTINUED BY MANUFACTURER, SERVO STEPPER MOTOR, 1.8 DEG/STEP, 1.6A. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO STEPPER MOTOR, 1.8 DEG/STEP, 1.6A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 120681981 - Radwell International
Willingboro, NJ, United States
Stepper Motor
120681981
Stepper Motor 120681981
DISCONTINUED BY MANUFACTURER, SERVO STEPPER MOTOR, 1.8 DEG/STEP, 1.6A. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO STEPPER MOTOR, 1.8 DEG/STEP, 1.6A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stepper Motors (rotary)
Product Number 120681981
Product Name Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMME-AS-60-M-LS-AM - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Continuous Current 1.5 amps
Continuous Torque 10.6 In-lbs (12.24 kg-cm)
View Details
Stepper Gearmotor: 5.96
Specs
Step Angle 1.80 degrees
Continuous Current 4.7 amps
Gearbox Ratio 10 : 1
View Details
 - PST.25BY1462-002 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
Step Angle 7.50 degrees
View Details