Analogic Corporation Stepper Motor TE2-090-10

Description
DISCONTINUED BY MANUFACTURER,STEPPER DRIVE, STEPNET PLUS, DUAL-AXIS PANEL, ETHERCAT, 10AMP, 14-90VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,STEPPER DRIVE, STEPNET PLUS, DUAL-AXIS PANEL, ETHERCAT, 10AMP, 14-90VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 81671551 - Radwell International
Willingboro, NJ, United States
Stepper Motor
81671551
Stepper Motor 81671551
DISCONTINUED BY MANUFACTURER,STEPPER DRIVE, STEPNET PLUS, DUAL-AXIS PANEL, ETHERCAT, 10AMP, 14-90VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,STEPPER DRIVE, STEPNET PLUS, DUAL-AXIS PANEL, ETHERCAT, 10AMP, 14-90VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stepper Motors (rotary)
Product Number 81671551
Product Name Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 86HYD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 5.4 VDC
Number of Leads 4 to 8 #
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
42M048D Can Stack Stepper Mini Motor - 42M048D2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.2300 amps
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
Rotor Inertia 6.80E-4 oz-in-sec² (0.0048 kg-cm²)
View Details