Automationdirect.com Stepper Motor STP-MTRH-34097

Description
SURESTEP STEPPER MOTOR, NEMA 34 FRAME, IP40, SINGLE SHAFT, 6.3A, 800 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR.. FREE 2 YEAR RADWELL WARRANTY
Description
SURESTEP STEPPER MOTOR, NEMA 34 FRAME, IP40, SINGLE SHAFT, 6.3A, 800 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 22671100 - Radwell International
Willingboro, NJ, United States
Stepper Motor
22671100
Stepper Motor 22671100
SURESTEP STEPPER MOTOR, NEMA 34 FRAME, IP40, SINGLE SHAFT, 6.3A, 800 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR.. FREE 2 YEAR RADWELL WARRANTY

SURESTEP STEPPER MOTOR, NEMA 34 FRAME, IP40, SINGLE SHAFT, 6.3A, 800 OZ-IN HOLDING TORQUE, 1.8-DEGREE STEP ANGLE, 200 STEPS PER REVOLUTION, BIPOLAR.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stepper Motors (rotary)
Product Number 22671100
Product Name Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 39HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 28.0 VDC
Number of Leads 4 to 6 #
View Details
Specs
Holding Torque 67 In-oz (47 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0012 oz-in-sec² (0.0085 kg-cm²)
View Details
Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
Rotor Inertia 4.25E-4 oz-in-sec² (0.0030 kg-cm²)
View Details
Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 5 : 1
View Details