Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STEPPER MOTORS (ROTARY)
ORIENTAL MOTOR USA
PK246PB -- STEPPER MOTOR
Oriental Motor USA
Stepper Motor
PK246PB
Description
2-PHASE STEPPING MOTOR. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
2-PHASE STEPPING MOTOR. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Stepper Motor
10962495
Stepper Motor
10962495
2-PHASE STEPPING MOTOR. FREE 2 YEAR RADWELL WARRANTY
2-PHASE STEPPING MOTOR. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Stepper Motors (rotary)
Product Number
10962495
Product Name
Stepper Motor
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
Stepper Motors Series AM0820 Two phase, 20 steps per revolution
Specs
Current per Phase
0.0800 amps
Holding Torque
0 In-oz (0 N-cm)
Step Angle
18.00 degrees
View Details
Festo Corporation
Servo motor
EMMS-AS-100-M-HS-RS
Specs
Continuous Current
3.4 amps
Continuous Torque
50.4 In-lbs (58.06 kg-cm)
Rotor Inertia
0.6697 oz-in-sec² (4.73 kg-cm²)
View Details
2
suppliers
Constar Motion Co., Ltd
Micro Stepper Motor
1511P0209
Specs
Stepper Construction
Permanent Magnet
DC Voltage Range
5.0 VDC
Step Angle
18.00 degrees
View Details
ElectroCraft
Stepper Motor
TorquePower Enhanced TPE23
Specs
Stepper Construction
Permanent Magnet
DC Voltage Range
15.0 VDC
Current per Phase
3 amps
View Details