Howard Industries Stepper Motor 1/19/4202

Description
STEPPER MOTOR 150MA 12VDC 75OHM 4PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
STEPPER MOTOR 150MA 12VDC 75OHM 4PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 51843040 - Radwell International
Willingboro, NJ, United States
Stepper Motor
51843040
Stepper Motor 51843040
STEPPER MOTOR 150MA 12VDC 75OHM 4PHASE. FREE 2 YEAR RADWELL WARRANTY

STEPPER MOTOR 150MA 12VDC 75OHM 4PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stepper Motors (rotary)
Product Number 51843040
Product Name Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 312 In-oz (220 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0075 oz-in-sec² (0.0530 kg-cm²)
View Details
Stepper Motor - TorquePower™ Plus TPP23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 25.3 VDC
Current per Phase 3 amps
View Details
Stepper Motor - 42HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details