Nidec Corporation Stepper Motor KA50HM2-551

Description
STEPPER MOTOR, 2PHASE, NEMA 17, 1.8DEG/STEP. FREE 2 YEAR RADWELL WARRANTY
Description
STEPPER MOTOR, 2PHASE, NEMA 17, 1.8DEG/STEP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 120425037 - Radwell International
Willingboro, NJ, United States
Stepper Motor
120425037
Stepper Motor 120425037
STEPPER MOTOR, 2PHASE, NEMA 17, 1.8DEG/STEP. FREE 2 YEAR RADWELL WARRANTY

STEPPER MOTOR, 2PHASE, NEMA 17, 1.8DEG/STEP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stepper Motors (rotary)
Product Number 120425037
Product Name Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Rotor Inertia 1.12E-4 oz-in-sec² (7.90E-4 kg-cm²)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Stepper Motor - 60HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 5.9 VDC
Number of Leads 4 to 8 #
View Details
DSMH Series Hybrid Stepping Motor - Model DSM8680H-18275 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 637 In-oz (450 N-cm)
Step Angle 1.80 degrees
View Details