Schneider Electric, Ltd. Stepper Motors BRS39AW660ABA

Description
3-PHASE STEPPER MOTOR - 4.8 NM -
Request a Quote Datasheet
Description
3-PHASE STEPPER MOTOR - 4.8 NM -
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 4008-BRS39AW660ABA-ND - DigiKey
Thief River Falls, MN, United States
3-PHASE STEPPER MOTOR - 4.8 NM -

3-PHASE STEPPER MOTOR - 4.8 NM -

Buy Now Datasheet
Stepper Motor - 77525555 - Radwell International
Willingboro, NJ, United States
Stepper Motor
77525555
Stepper Motor 77525555
STEPPER MOTOR, 3 PHASE, 230 VAC, 50/60 HZ, 2 ARMS, 4 NM, 150 VRMS, W/O BRAKE TERMINAL BOX, 12 MM SHAFT DIAMETER, 98 MM SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY

STEPPER MOTOR, 3 PHASE, 230 VAC, 50/60 HZ, 2 ARMS, 4 NM, 150 VRMS, W/O BRAKE TERMINAL BOX, 12 MM SHAFT DIAMETER, 98 MM SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Stepper Motors (rotary) Stepper Motors (rotary)
Product Number 4008-BRS39AW660ABA-ND 77525555
Product Name Stepper Motors Stepper Motor
DC Voltage Range ? to 325.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series AM1020 Two phase, 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.0450 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details
Servo motor - EMME-AS-80-SK-LS-AMX - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Continuous Current 2.6 amps
Continuous Torque 21.2 In-lbs (24.49 kg-cm)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Stepper Motor - TorquePower™ Plus TPP17 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 33.9 VDC
Current per Phase 2 amps
View Details