Phytron, Inc. Stepper Motor 10000957

Description
STEPPING MOTOR ZSH 87/2.200.8.4 CONN 6PIN MALE. FREE 2 YEAR RADWELL WARRANTY
Description
STEPPING MOTOR ZSH 87/2.200.8.4 CONN 6PIN MALE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 8297772 - Radwell International
Willingboro, NJ, United States
Stepper Motor
8297772
Stepper Motor 8297772
STEPPING MOTOR ZSH 87/2.200.8.4 CONN 6PIN MALE. FREE 2 YEAR RADWELL WARRANTY

STEPPING MOTOR ZSH 87/2.200.8.4 CONN 6PIN MALE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stepper Motors (rotary)
Product Number 8297772
Product Name Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 60HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 5.9 VDC
Number of Leads 4 to 8 #
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Specs
Holding Torque 27 In-oz (19 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 5.38E-4 oz-in-sec² (0.0038 kg-cm²)
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details