Danaher Motion Stepper Motor SS422G9

Description
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, SYNCHRONOUS, SLO-SYN, 240 VAC, 0.3 AMP, 8.0 RPM AT 60 HZ, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, SYNCHRONOUS, SLO-SYN, 240 VAC, 0.3 AMP, 8.0 RPM AT 60 HZ, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 159541441 - Radwell International
Willingboro, NJ, United States
Stepper Motor
159541441
Stepper Motor 159541441
DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, SYNCHRONOUS, SLO-SYN, 240 VAC, 0.3 AMP, 8.0 RPM AT 60 HZ, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STEPPING MOTOR, SYNCHRONOUS, SLO-SYN, 240 VAC, 0.3 AMP, 8.0 RPM AT 60 HZ, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stepper Motors (rotary)
Product Number 159541441
Product Name Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 60HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 5.9 VDC
Number of Leads 4 to 8 #
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
Rotor Inertia 1.27E-5 oz-in-sec² (9.00E-5 kg-cm²)
View Details
Stepper Gearmotor: 5.96
Specs
Step Angle 1.80 degrees
Continuous Current 4.7 amps
Gearbox Ratio 5 : 1
View Details