Schneider Electric, Ltd. Stepper Motors BRS368H130ABA

Description
3-PHASE STEPPER MOTOR - 1.70 NM
Request a Quote Datasheet
Description
3-PHASE STEPPER MOTOR - 1.70 NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 4008-BRS368H130ABA-ND - DigiKey
Thief River Falls, MN, United States
3-PHASE STEPPER MOTOR - 1.70 NM

3-PHASE STEPPER MOTOR - 1.70 NM

Buy Now Datasheet
Stepper Motor - 57446108 - Radwell International
Willingboro, NJ, United States
Stepper Motor
57446108
Stepper Motor 57446108
STEPPER MOTOR, BRS3, 3 PHASE, 6 POLE, 3000 RPM, 1.70 NM, WITHOUT BRAKE. FREE 2 YEAR RADWELL WARRANTY

STEPPER MOTOR, BRS3, 3 PHASE, 6 POLE, 3000 RPM, 1.70 NM, WITHOUT BRAKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Stepper Motors (rotary) Stepper Motors (rotary)
Product Number 4008-BRS368H130ABA-ND 57446108
Product Name Stepper Motors Stepper Motor
DC Voltage Range 34.0 to 48.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 42HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 8.4 VDC
Number of Leads 4 to 8 #
View Details
20M020D Can Stack Stepper Mini Motor - 20M020D1U - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2500 amps
Holding Torque 1 In-oz (1 N-cm)
View Details
2 suppliers
Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
Rotor Inertia 2.76E-5 oz-in-sec² (1.95E-4 kg-cm²)
View Details
Stepper Motor - TorquePower™ Enhanced TPE23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 15.0 VDC
Current per Phase 3 amps
View Details