Danaher Motion Stepper Motor M062-FD03

Description
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SLO-SYN, 60MM, 2 STACK, NEMA 23, 200 STEPS/REV. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SLO-SYN, 60MM, 2 STACK, NEMA 23, 200 STEPS/REV. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 11082823 - Radwell International
Willingboro, NJ, United States
Stepper Motor
11082823
Stepper Motor 11082823
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SLO-SYN, 60MM, 2 STACK, NEMA 23, 200 STEPS/REV. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SLO-SYN, 60MM, 2 STACK, NEMA 23, 200 STEPS/REV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stepper Motors (rotary)
Product Number 11082823
Product Name Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 42HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 8.4 VDC
Number of Leads 4 to 8 #
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Specs
Holding Torque 170 In-oz (120 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0040 oz-in-sec² (0.0280 kg-cm²)
View Details
DC-Micromotors Series 1524 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 3.0 VDC
Torque Constant 0.3781 in-oz/amp (2.67 mN-m/amp)
Rotor Inertia 7.50E-6 oz-in-sec² (5.30E-5 kg-cm²)
View Details