Danaher Motion Stepper Motor M112-FJ-8012

Description
STEP MOTOR, 200 STEP PER REV, 3.66V, 6.1AMP. FREE 2 YEAR RADWELL WARRANTY
Description
STEP MOTOR, 200 STEP PER REV, 3.66V, 6.1AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 8721686 - Radwell International
Willingboro, NJ, United States
Stepper Motor
8721686
Stepper Motor 8721686
STEP MOTOR, 200 STEP PER REV, 3.66V, 6.1AMP. FREE 2 YEAR RADWELL WARRANTY

STEP MOTOR, 200 STEP PER REV, 3.66V, 6.1AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stepper Motors (rotary)
Product Number 8721686
Product Name Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 60HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 5.9 VDC
Number of Leads 4 to 8 #
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
42M100B Can Stack Stepper Mini Motor - 42M100B2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1600 amps
View Details
2 suppliers
Stepper Motors Series AM2224R3 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1250 amps
Holding Torque 5 In-oz (4 N-cm)
Step Angle 15.00 degrees
View Details