Nidec Corporation Stepper Motor KH42HM2-B008

Description
STEPPER MOTOR, 2PHASE, 1.8DEGREE, 3.1V. FREE 2 YEAR RADWELL WARRANTY
Description
STEPPER MOTOR, 2PHASE, 1.8DEGREE, 3.1V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 120681974 - Radwell International
Willingboro, NJ, United States
Stepper Motor
120681974
Stepper Motor 120681974
STEPPER MOTOR, 2PHASE, 1.8DEGREE, 3.1V. FREE 2 YEAR RADWELL WARRANTY

STEPPER MOTOR, 2PHASE, 1.8DEGREE, 3.1V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Stepper Motors (rotary)
Product Number 120681974
Product Name Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 5.31 in-oz/amp (37.5 mN-m/amp)
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
View Details
PM Motor - PL25L-024-08 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
Continuous Current 0.4500 amps
View Details
Servo motor - EMME-AS-40-S-LV-AS - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Continuous Current 0.7000 amps
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
View Details
2 suppliers
Stepper Motors - 1805291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.375 inch (9.5 mm)
View Details