Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8402015AKILFT ICS8402015AKILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205025-ICS8402015AKI LFT Packaging: Reel - TR Type: Clock Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS, LVDS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 125MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205025-ICS8402015AKI LFT Packaging: Reel - TR Type: Clock Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS, LVDS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 125MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8402015AKILFT - 205025-ICS8402015AKILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8402015AKILFT
205025-ICS8402015AKILFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8402015AKILFT 205025-ICS8402015AKILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205025-ICS8402015AKI LFT Packaging: Reel - TR Type: Clock Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS, LVDS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 125MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205025-ICS8402015AKILFT
Packaging: Reel - TR
Type: Clock Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS, LVDS, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VFQFPN (5x5)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 125MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
25MHZ Clock and Timing IC - 728-ICS8402015AKILFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Clock and Timing IC
728-ICS8402015AKILFT
25MHZ Clock and Timing IC 728-ICS8402015AKILFT
IC CLK GEN 25MHZ 32VFQFN Product overview: ICS8402015AKILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS8402015AKILFT can be used for catalog matching and distributor lookup.

IC CLK GEN 25MHZ 32VFQFN Product overview: ICS8402015AKILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS8402015AKILFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 205025-ICS8402015AKILFT 728-ICS8402015AKILFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8402015AKILFT 25MHZ Clock and Timing IC
Device Type Clock Generator
Bus Interface CMOS; LVDS; TTL; LVCMOS, LVDS, LVTTL LVCMOS, LVDS, LVTTL
Package Type Surface Mount; 32-VFQFPN (5x5) Reel - TR
Unlock Full Specs
to access all available technical data