Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS601M-01T ICS601M-01T

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183617-ICS601M-01T Packaging: Tape and Reel Type: Clock/Frequency Synthesizer, Clock Generator Mounting Style: SMD Frequency - Max: 156MHz Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: ICS601-01 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183617-ICS601M-01T Packaging: Tape and Reel Type: Clock/Frequency Synthesizer, Clock Generator Mounting Style: SMD Frequency - Max: 156MHz Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: ICS601-01 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS601M-01T - 1183617-ICS601M-01T - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS601M-01T
1183617-ICS601M-01T
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS601M-01T 1183617-ICS601M-01T
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183617-ICS601M-01T Packaging: Tape and Reel Type: Clock/Frequency Synthesizer, Clock Generator Mounting Style: SMD Frequency - Max: 156MHz Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: ICS601-01 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183617-ICS601M-01T
Packaging: Tape and Reel
Type: Clock/Frequency Synthesizer, Clock Generator
Mounting Style: SMD
Frequency - Max: 156MHz
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: ICS601-01
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1183617-ICS601M-01T
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS601M-01T
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
TSSOP Clock and Timing IC - 728-CY22050KFI - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tube
Supply Voltage 2.5 to 3.3 volts
View Details
5 suppliers
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
5 suppliers