Integrated Device Technology 200MHZ Clock and Timing IC IDT5V49EE901NLGI8

Description
IC PLL CLK GEN 200MHZ 32VFQFN Product overview: IDT5V49EE901NLGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5V49EE901NLGI 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL CLK GEN 200MHZ 32VFQFN Product overview: IDT5V49EE901NLGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5V49EE901NLGI 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHZ Clock and Timing IC - 728-IDT5V49EE901NLGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ Clock and Timing IC
728-IDT5V49EE901NLGI8
200MHZ Clock and Timing IC 728-IDT5V49EE901NLGI8
IC PLL CLK GEN 200MHZ 32VFQFN Product overview: IDT5V49EE901NLGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5V49EE901NLGI 8 can be used for catalog matching and distributor lookup.

IC PLL CLK GEN 200MHZ 32VFQFN Product overview: IDT5V49EE901NLGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5V49EE901NLGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V49EE901NLGI8 - 068651-IDT5V49EE901NLGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V49EE901NLGI8
068651-IDT5V49EE901NLGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V49EE901NLGI8 068651-IDT5V49EE901NLGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068651-IDT5V49EE901N LGI8 Packaging: Reel - TR Type: Clock Generator, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL, LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 500MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068651-IDT5V49EE901NLGI8
Packaging: Reel - TR
Type: Clock Generator, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL, LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VFQFPN (5x5)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 500MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-IDT5V49EE901NLGI8 068651-IDT5V49EE901NLGI8
Product Name 200MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V49EE901NLGI8
Bus Interface HCSL, LVCMOS, LVDS, LVPECL, LVTTL CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL
Package Type Reel - TR Surface Mount; 32-VFQFPN (5x5)
Frequency 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data