Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-45SILFTR MK2049-45SILFTR

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807266-MK2049-45SILF TR Packaging: Reel Type: PLL Clock Synthesizer Mounting Style: SMD Frequency - Max: 51.84MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V Part Number Series: MK2049-45
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807266-MK2049-45SILF TR Packaging: Reel Type: PLL Clock Synthesizer Mounting Style: SMD Frequency - Max: 51.84MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V Part Number Series: MK2049-45
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-45SILFTR - 807266-MK2049-45SILFTR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-45SILFTR
807266-MK2049-45SILFTR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-45SILFTR 807266-MK2049-45SILFTR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807266-MK2049-45SILF TR Packaging: Reel Type: PLL Clock Synthesizer Mounting Style: SMD Frequency - Max: 51.84MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V Part Number Series: MK2049-45

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 807266-MK2049-45SILFTR
Packaging: Reel
Type: PLL Clock Synthesizer
Mounting Style: SMD
Frequency - Max: 51.84MHz
Number of Circuits: 1
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.15V ~ 3.45V
Part Number Series: MK2049-45

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 807266-MK2049-45SILFTR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-45SILFTR
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - LMK03001CISQ - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface CMOS
View Details
4 suppliers
Clock and Timing IC - 728-CY2305CSXI-1HT - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 3 to 3.6 volts
View Details
4 suppliers
Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers