Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2059-01SILF MK2059-01SILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1077483-MK2059-01SIL F Packaging: Tube/Rail Type: Clock Frequency Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Family Name: MK2059-01 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 25.92MHz Alternative Parts (Cross-Reference): MK2059-01SITR; MK2059-01SI; MK2059-01SILFTR; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1077483-MK2059-01SIL F Packaging: Tube/Rail Type: Clock Frequency Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Family Name: MK2059-01 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 25.92MHz Alternative Parts (Cross-Reference): MK2059-01SITR; MK2059-01SI; MK2059-01SILFTR; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2059-01SILF - 1077483-MK2059-01SILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2059-01SILF
1077483-MK2059-01SILF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2059-01SILF 1077483-MK2059-01SILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1077483-MK2059-01SIL F Packaging: Tube/Rail Type: Clock Frequency Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Family Name: MK2059-01 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 25.92MHz Alternative Parts (Cross-Reference): MK2059-01SITR; MK2059-01SI; MK2059-01SILFTR; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1077483-MK2059-01SILF
Packaging: Tube/Rail
Type: Clock Frequency Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Family Name: MK2059-01
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 25.92MHz
Alternative Parts (Cross-Reference): MK2059-01SITR; MK2059-01SI; MK2059-01SILFTR;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1077483-MK2059-01SILF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2059-01SILF
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9578BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 919 MHz
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208DWRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details