Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT23S05-1HDCI IDT23S05-1HDCI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183913-IDT23S05-1HD CI Packaging: Tube Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133MHz Input: LVTTL Output: CMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: IDT23S05-1 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183913-IDT23S05-1HD CI Packaging: Tube Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133MHz Input: LVTTL Output: CMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: IDT23S05-1 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT23S05-1HDCI - 1183913-IDT23S05-1HDCI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT23S05-1HDCI
1183913-IDT23S05-1HDCI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT23S05-1HDCI 1183913-IDT23S05-1HDCI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183913-IDT23S05-1HD CI Packaging: Tube Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133MHz Input: LVTTL Output: CMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: IDT23S05-1 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183913-IDT23S05-1HDCI
Packaging: Tube
Type: Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 133MHz
Input: LVTTL
Output: CMOS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: IDT23S05-1
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1183913-IDT23S05-1HDCI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT23S05-1HDCI
Device Type Clock Generator
Bus Interface CMOS; TTL; CMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface - CDCV850DGG - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2077FS-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; TTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details