Integrated Device Technology 32.768KHz Clock Oscillator MK3200SLF

Description
The MK3200 is IDT ’s lowest cost, low power clock oscillator that generates a low power 32.768 kHz output from an inexpensive 32.768 kHz crystal. This part includes a power down pin and allows you to tri state the output clock for in-circuit testing. IDT manufactures the largest variety of clock synthesizers for all applications. If more clock outputs are needed, including MHz frequencies, see the MK32xx family of parts. Consult IDT to eliminate VCXOs, crystals and oscillators from your board.
Request a Quote Datasheet
Description
The MK3200 is IDT ’s lowest cost, low power clock oscillator that generates a low power 32.768 kHz output from an inexpensive 32.768 kHz crystal. This part includes a power down pin and allows you to tri state the output clock for in-circuit testing. IDT manufactures the largest variety of clock synthesizers for all applications. If more clock outputs are needed, including MHz frequencies, see the MK32xx family of parts. Consult IDT to eliminate VCXOs, crystals and oscillators from your board.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32.768KHz Clock Oscillator - MK3200SLF - Integrated Device Technology
San Jose, CA, USA
32.768KHz Clock Oscillator
MK3200SLF
32.768KHz Clock Oscillator MK3200SLF
The MK3200 is IDT ’s lowest cost, low power clock oscillator that generates a low power 32.768 kHz output from an inexpensive 32.768 kHz crystal. This part includes a power down pin and allows you to tri state the output clock for in-circuit testing. IDT manufactures the largest variety of clock synthesizers for all applications. If more clock outputs are needed, including MHz frequencies, see the MK32xx family of parts. Consult IDT to eliminate VCXOs, crystals and oscillators from your board.

The MK3200 is IDT ’s lowest cost, low power clock oscillator that generates a low power 32.768 kHz output from an inexpensive 32.768 kHz crystal. This part includes a power down pin and allows you to tri state the output clock for in-circuit testing. IDT manufactures the largest variety of clock synthesizers for all applications. If more clock outputs are needed, including MHz frequencies, see the MK32xx family of parts. Consult IDT to eliminate VCXOs, crystals and oscillators from your board.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3200SLF
023383-MK3200SLF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3200SLF 023383-MK3200SLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 023383-MK3200SLF Packaging: Tube/Rail Type: Clock Oscillator Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: CMOS PLL: No Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 32.768kHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 023383-MK3200SLF
Packaging: Tube/Rail
Type: Clock Oscillator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS
PLL: No
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 32.768kHz

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number MK3200SLF 023383-MK3200SLF
Product Name 32.768KHz Clock Oscillator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3200SLF
Device Type Real Time Clock Clock Generator
Bus Interface LVCMOS CMOS; CMOS
Package Type Surface Mount; SOIC; SOIC Surface Mount; 8-SOIC
Supply Voltage 2.5 to 5 volts 3.15 to 3.45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4210BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TA-QA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers