Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS548G-05 ICS548G-05

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 111149-ICS548G-05 Packaging: Tube/Rail Type: Clock/Frequency Synthesizer, Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.15 V to 5.5 V Maximum Input Frequency: 49.152MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 111149-ICS548G-05 Packaging: Tube/Rail Type: Clock/Frequency Synthesizer, Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.15 V to 5.5 V Maximum Input Frequency: 49.152MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS548G-05 - 111149-ICS548G-05 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS548G-05
111149-ICS548G-05
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS548G-05 111149-ICS548G-05
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 111149-ICS548G-05 Packaging: Tube/Rail Type: Clock/Frequency Synthesizer, Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.15 V to 5.5 V Maximum Input Frequency: 49.152MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 111149-ICS548G-05
Packaging: Tube/Rail
Type: Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3.15 V to 5.5 V
Maximum Input Frequency: 49.152MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 111149-ICS548G-05
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS548G-05
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22392ZXC-345-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE906PW - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Real Time Clock, 24Hr I2C, Son-10; Date Format Micro Crystal - 19P2786 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details