Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068513-ICS87946AYI-1
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC CLOCK GENERATOR 32-LQFP Product overview: ICS87946AYI-147LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87946AYI-147L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 068513-ICS87946AYI-147LFT | 728-ICS87946AYI-147LFT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87946AYI-147LFT | Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL | LVCMOS, LVTTL |
| Package Type | Surface Mount; 32-LQFP (7x7) | Reel - TR |