Integrated Device Technology 8-output PCIe Gen1-2 Synthesizer 9FG108EGILFT

Description
9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.
Datasheet
Description
9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output PCIe Gen1-2 Synthesizer - 9FG108EGILFT - Integrated Device Technology
San Jose, CA, USA
8-output PCIe Gen1-2 Synthesizer
9FG108EGILFT
8-output PCIe Gen1-2 Synthesizer 9FG108EGILFT
9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.

9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 9FG108EGILFT
Product Name 8-output PCIe Gen1-2 Synthesizer
Bus Interface HCSL,LVCMOS
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09942-GM - Acme Chip Technology Co., Limited
Specs
Bus Interface CMOS; LVCMOS
Supply Voltage 2.25 to 3.63 volts
Frequency 170 MHz
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-3541-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3 to 15 volts
View Details
4 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016AJQ/NOPB - 142714-CLC016AJQ/NOPB - Win Source Electronics
Specs
Bus Interface ECL; PECL; ECL, PECL
Package Type Surface Mount; 28-PLCC (11.51x11.51)
Supply Voltage 4.5 to 5.5 volts
View Details
5 suppliers