Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS527R-01 ICS527R-01

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183585-ICS527R-01 Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Mounting Style: SMD Frequency - Max: 160MHz Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Categories: Integrated Circuits Supplier Device Package: 28-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: ICS527-01 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183585-ICS527R-01 Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Mounting Style: SMD Frequency - Max: 160MHz Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Categories: Integrated Circuits Supplier Device Package: 28-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: ICS527-01 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS527R-01 - 1183585-ICS527R-01 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS527R-01
1183585-ICS527R-01
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS527R-01 1183585-ICS527R-01
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183585-ICS527R-01 Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Mounting Style: SMD Frequency - Max: 160MHz Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Categories: Integrated Circuits Supplier Device Package: 28-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: ICS527-01 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183585-ICS527R-01
Packaging: Tube
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 160MHz
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/Yes
Categories: Integrated Circuits
Supplier Device Package: 28-QSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: ICS527-01
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1183585-ICS527R-01
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS527R-01
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock and Timing IC - 728-SI4122-D-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tray
Supply Voltage 2.7 to 3.6 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY23FS08OXI-05-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details