Integrated Device Technology 3.3V 36MHZ Clock and Timing IC ICS726ATLFT

Description
IC VCXO 3.3V 12-36MHZ 6-TSOT Product overview: ICS726ATLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 36MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 36MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS726ATLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VCXO 3.3V 12-36MHZ 6-TSOT Product overview: ICS726ATLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 36MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 36MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS726ATLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 36MHZ Clock and Timing IC - 728-ICS726ATLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 36MHZ Clock and Timing IC
728-ICS726ATLFT
3.3V 36MHZ Clock and Timing IC 728-ICS726ATLFT
IC VCXO 3.3V 12-36MHZ 6-TSOT Product overview: ICS726ATLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 36MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 36MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS726ATLFT can be used for catalog matching and distributor lookup.

IC VCXO 3.3V 12-36MHZ 6-TSOT Product overview: ICS726ATLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 36MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 36MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS726ATLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS726ATLFT - 040554-ICS726ATLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS726ATLFT
040554-ICS726ATLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS726ATLFT 040554-ICS726ATLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040554-ICS726ATLFT Packaging: Reel - TR Type: Voltage Controlled Crystal Oscillator (VCXO) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: CMOS PLL: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 36MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 040554-ICS726ATLFT
Packaging: Reel - TR
Type: Voltage Controlled Crystal Oscillator (VCXO)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 36MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS726ATLFT 040554-ICS726ATLFT
Product Name 3.3V 36MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS726ATLFT
Bus Interface CMOS CMOS; CMOS
Package Type Reel - TR Surface Mount; TSOT-23-6
Frequency 36 MHz 36 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0506 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106SRU-EP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1DAFMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details